ASUS Vivobook S15 S551LN-CJ153H, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1,02 TB
ASUS Vivobook S15 S551LN-CJ153H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Grey, Stainless steel