ASUS F451MA-VX084H, Intel® Celeron®, 1,86 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS F451MA-VX084H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2815, Processor frequency: 1,86 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black