ASUS logo

ASUS Vivobook S300CA-C1004H Intel® Core™ i3 i3-3217U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64676
Info modified on:
22 Jan 2025, 05:04:52
Short summary description ASUS Vivobook S300CA-C1004H Intel® Core™ i3 i3-3217U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Metallic:

ASUS Vivobook S300CA-C1004H, Intel® Core™ i3, 1,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook S300CA-C1004H Intel® Core™ i3 i3-3217U Laptop 33,8 cm (13.3") Touchscreen HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Metallic:

ASUS Vivobook S300CA-C1004H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Black, Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.