ASUS logo

ASUS P550CA-XO330D Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116604
Info modified on:
22 Jan 2025, 04:56:18
Short summary description ASUS P550CA-XO330D Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Grey:

ASUS P550CA-XO330D, Intel® Core™ i5, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS P550CA-XO330D Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Grey:

ASUS P550CA-XO330D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.