ASUS logo

ASUS N56VZ-S4215H Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Silver

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27269
Info modified on:
27 Jan 2025, 08:38:54
Short summary description ASUS N56VZ-S4215H Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Silver:

ASUS N56VZ-S4215H, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description ASUS N56VZ-S4215H Intel® Core™ i7 i7-3630QM 39,6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black, Silver:

ASUS N56VZ-S4215H. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.