ASUS Tinker Board S, Rockchip, Rockchip RK3288, 2 GB, DDR3, Dual-channel, MicroSD (TransFlash)
ASUS Tinker Board S. Processor manufacturer: Rockchip, Processor model: Rockchip RK3288. Maximum internal memory: 2 GB, Internal memory type: DDR3, Memory channels: Dual-channel. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet interface type: Gigabit Ethernet. On-board graphics card model: ARM Mali-T764. Height: 85,5 mm, Weight: 55 g, Width: 54 mm