ASUS PRIME N4000T, Intel, Intel® Celeron® Dual-Core, DDR4-SDRAM, 8 GB, SO-DIMM, Non-ECC
ASUS PRIME N4000T. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron® Dual-Core. Supported memory types: DDR4-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H