ASUS logo

ASUS Tinker Board development board Rockchip RK3288

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250906
Info modified on:
20 Dec 2024, 03:18:39
Short summary description ASUS Tinker Board development board Rockchip RK3288:

ASUS Tinker Board, Rockchip RK3288, 2 GB, DDR3, Dual-channel, MicroSD (TransFlash), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description ASUS Tinker Board development board Rockchip RK3288:

ASUS Tinker Board. Processor model: Rockchip RK3288. Maximum internal memory: 2 GB, Internal memory type: DDR3, Memory channels: Dual-channel. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet interface type: Gigabit Ethernet. On-board graphics card model: ARM Mali-T764. Weight: 55 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.