ASUS logo

ASUS VG248QE computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215928
Info modified on:
21 Mar 2025, 14:14:17
Short summary description ASUS VG248QE computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

ASUS VG248QE, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description ASUS VG248QE computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

ASUS VG248QE. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.