ASUS logo

ASUS VW199TL LED display 48,3 cm (19") 1440 x 900 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17204
Info modified on:
08 May 2024, 22:51:01
Short summary description ASUS VW199TL LED display 48,3 cm (19") 1440 x 900 pixels HD Black:

ASUS VW199TL, 48,3 cm (19"), 1440 x 900 pixels, HD, LED, 5 ms, Black

Long summary description ASUS VW199TL LED display 48,3 cm (19") 1440 x 900 pixels HD Black:

ASUS VW199TL. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.