ASUS logo

ASUS RT-AX92U 2 Pack wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black, Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74839
Info modified on:
01 Sept 2023, 12:52:26
Short summary description ASUS RT-AX92U 2 Pack wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black, Gold:

ASUS RT-AX92U 2 Pack, Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Gold, Tabletop router

Long summary description ASUS RT-AX92U 2 Pack wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black, Gold:

ASUS RT-AX92U 2 Pack. WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4808 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, VPN server: IPSec Pass-Through, PPTP Pass-Through, PPTP Server, OpenVPN Server. Security algorithms: WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, WPS. Product type: Tabletop router, Product colour: Black, Gold, LED indicators: LAN, Power, WAN, WLAN

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.