ASUS logo

ASUS Lyra Trio Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) Blue, White 2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176442
Info modified on:
14 Mar 2024, 17:31:12
Short summary description ASUS Lyra Trio Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) Blue, White 2:

ASUS Lyra Trio, Blue, White, Tabletop router, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 5 (802.11ac), 1300 Mbit/s, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description ASUS Lyra Trio Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) Blue, White 2:

ASUS Lyra Trio. Product colour: Blue, White, Product type: Tabletop router. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Width: 135,1 mm, Depth: 123,2 mm, Height: 77,9 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.