ASUS logo

ASUS F1A55-M LE AMD A55 Socket FM1 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137377
Info modified on:
30 Oct 2024, 13:08:37
Short summary description ASUS F1A55-M LE AMD A55 Socket FM1 micro ATX:

ASUS F1A55-M LE, AMD, Socket FM1, AMD Athlon II X2, AMD Athlon II X4, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description ASUS F1A55-M LE AMD A55 Socket FM1 micro ATX:

ASUS F1A55-M LE. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD Athlon II X2, AMD Athlon II X4. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 6000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.