ASUS logo

ASUS P5B-VM SE LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30718
Info modified on:
30 Oct 2024, 13:08:35
Short summary description ASUS P5B-VM SE LGA 775 (Socket T) micro ATX:

ASUS P5B-VM SE, Intel, LGA 775 (Socket T), 8 GB, ECC & Non-ECC, 256 MB, micro ATX

Long summary description ASUS P5B-VM SE LGA 775 (Socket T) micro ATX:

ASUS P5B-VM SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Power source type: ATX, Overclocking features: ASUS C.P.R. SFS. BIOS memory size: 64 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.