ASUS A8S-X, AMD, Socket 939, 4 GB, 4 MB, Intel 82540EM PCI Gb LAN, ATX
ASUS A8S-X. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Intel 82540EM PCI Gb LAN. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe II Anti-Virus Software ASUS LiveUpdate