ASUS logo

ASUS ASMB5-IKVM remote management adapter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81896
Info modified on:
21 Oct 2017, 21:31:56
Short summary description ASUS ASMB5-IKVM remote management adapter:

ASUS ASMB5-IKVM, Aspeed 2050, 896 000, 16 MB, 22 mm x 17 mm, 32-bit Watchdog Timer

Long summary description ASUS ASMB5-IKVM remote management adapter:

ASUS ASMB5-IKVM. Chipset: Aspeed 2050, RAM capacity: 896 000, ROM capacity: 16 MB. Timer type: 32-bit Watchdog Timer

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.