ASUS logo

ASUS 210-SL-TC1GD3-L NVIDIA GeForce G210 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192561
Info modified on:
23 Feb 2023, 16:30:38
Short summary description ASUS 210-SL-TC1GD3-L NVIDIA GeForce G210 1 GB GDDR3:

ASUS 210-SL-TC1GD3-L, GeForce G210, 1 GB, GDDR3, 32 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 210-SL-TC1GD3-L NVIDIA GeForce G210 1 GB GDDR3:

ASUS 210-SL-TC1GD3-L. Graphics processor family: NVIDIA, Graphics processor: GeForce G210, Processor frequency: 589 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 32 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.