ASUS logo

ASUS RADEON X1300 PRO GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63344
Info modified on:
04 Apr 2019, 06:01:50
Short summary description ASUS RADEON X1300 PRO GDDR2:

ASUS RADEON X1300 PRO, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS RADEON X1300 PRO GDDR2:

ASUS RADEON X1300 PRO. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.