ASUS logo

ASUS A8V-E SE Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87424
Info modified on:
04 Apr 2019, 05:14:53
Short summary description ASUS A8V-E SE Socket 939 ATX:

ASUS A8V-E SE, AMD, Socket 939, 1000 MHz, 4 GB, 4 MB, Marvell 88E8053 GbE Gigabit Lan PCI Controller

Long summary description ASUS A8V-E SE Socket 939 ATX:

ASUS A8V-E SE. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Marvell 88E8053 GbE Gigabit Lan PCI Controller. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC850, 8-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.