ASUS logo

ASUS P4S800-MX SE Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156641
Info modified on:
04 Apr 2019, 04:55:18
Short summary description ASUS P4S800-MX SE Socket 478 micro ATX:

ASUS P4S800-MX SE, Intel, Socket 478, 2 GB, Integrated 10/100 Mbps LAN controller + VIA PHY, micro ATX, ATX

Long summary description ASUS P4S800-MX SE Socket 478 micro ATX:

ASUS P4S800-MX SE. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: Integrated 10/100 Mbps LAN controller + VIA PHY. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software ASUS LiveUpdate Utility

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.