ASUS logo

ASUS RS300-E7/PS4 Intel® C204 LGA 1155 (Socket H2) Rack (1U)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108932
Info modified on:
30 May 2019, 10:33:01
Short summary description ASUS RS300-E7/PS4 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

ASUS RS300-E7/PS4, Intel® C204, LGA 1155 (Socket H2), Intel, Intel® Core™ i3, E3-1200, DDR3-SDRAM

Long summary description ASUS RS300-E7/PS4 Intel® C204 LGA 1155 (Socket H2) Rack (1U):

ASUS RS300-E7/PS4. Motherboard chipset: Intel® C204, Processor socket: LGA 1155 (Socket H2), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, Maximum UDIMM memory: 8 GB. Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. LAN controller: Intel® 82574L

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.