ARCTIC Alpine 11 PRO Rev.2, Cooler, 9,2 cm, 500 RPM, 2000 RPM, 0,4 sone, 62,2 m³/h
ARCTIC Alpine 11 PRO Rev.2. Type: Cooler, Fan diameter: 9,2 cm, Rotational speed (min): 500 RPM, Rotational speed (max): 2000 RPM, Noise level: 0,4 sone, Airflow: 62,2 m³/h, Bearing type: Fluid bearing. Voltage: 12 V. Width: 113 mm, Depth: 78 mm, Height: 105 mm. Product colour: Black, White