ARCTIC logo

ARCTIC BioniX F120 Computer case Fan 12 cm Black, Green

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98676
Info modified on:
14 Mar 2024, 19:50:52
Short summary description ARCTIC BioniX F120 Computer case Fan 12 cm Black, Green:

ARCTIC BioniX F120, Fan, 12 cm, 200 RPM, 1800 RPM, 0,5 sone, 117 m³/h

Long summary description ARCTIC BioniX F120 Computer case Fan 12 cm Black, Green:

ARCTIC BioniX F120. Type: Fan, Fan diameter: 12 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0,5 sone, Airflow: 117 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 27 mm. Product colour: Black, Green

Reasons to buy
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.