APC logo

APC Smart-UPS XL 1000VA uninterruptible power supply (UPS) 1 kVA 800 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24129
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Smart-UPS XL 1000VA uninterruptible power supply (UPS) 1 kVA 800 W:

APC Smart-UPS XL 1000VA, 1 kVA, 800 W, 50/60 Hz, 320 J, 42 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS XL 1000VA uninterruptible power supply (UPS) 1 kVA 800 W:

APC Smart-UPS XL 1000VA. Output power capacity: 1 kVA, Output power: 800 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 9,7 min, Typical backup time at half load: 33,9 min. Product colour: Black. Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE, RoHS 7b. Weight: 27,3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.