AOC G3 U34G3X, 86,4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, 1 ms, Black, Red
AOC G3 U34G3X. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Red