AOC logo

AOC n941Sw computer monitor 47 cm (18.5") 1366 x 768 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125096
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC n941Sw computer monitor 47 cm (18.5") 1366 x 768 pixels Grey:

AOC n941Sw, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Grey

Long summary description AOC n941Sw computer monitor 47 cm (18.5") 1366 x 768 pixels Grey:

AOC n941Sw. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. USB hub version: 2.0. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.