AOC logo

AOC I2475PXQU computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181489
Info modified on:
30 Dec 2024, 17:23:52
Short summary description AOC I2475PXQU computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

AOC I2475PXQU, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description AOC I2475PXQU computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

AOC I2475PXQU. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.