Anker logo

Anker Rave Neo Black 50 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157300
Info modified on:
03 Aug 2022, 11:29:44
Short summary description Anker Rave Neo Black 50 W:

Anker Rave Neo, 50 W, 98 dB, Wireless, 20 m, USB Type-A, USB Type-C, Black

Long summary description Anker Rave Neo Black 50 W:

Anker Rave Neo. RMS rated power: 50 W, Sensitivity: 98 dB. Connectivity technology: Wireless, Bluetooth range: 20 m, USB connector type: USB Type-A, USB Type-C. Product colour: Black, Protection features: Waterproof, Illumination colour: Multi. Recommended usage: Universal, Audio formats supported: MP3, WMA. Battery life (max): 18 h, Battery recharge time: 6 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.