Anker logo

Anker Soundcore Infini Pro Black 2.1 channels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48324
Info modified on:
27 Jan 2025, 12:42:57
Short summary description Anker Soundcore Infini Pro Black 2.1 channels:

Anker Soundcore Infini Pro, 2.1 channels, Dolby Atmos, 120 W, Black, Wired & Wireless, 930 mm

Long summary description Anker Soundcore Infini Pro Black 2.1 channels:

Anker Soundcore Infini Pro. Audio output channels: 2.1 channels, Audio decoders: Dolby Atmos. Soundbar speaker RMS power: 120 W. Product colour: Black. Connectivity technology: Wired & Wireless. Width: 930 mm, Depth: 120 mm, Height: 61 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.