Anker SOLIX PS200, 200 W, 48 V, 4,17 mA, Monocrystalline silicon, Ground, Black, Blue
Anker SOLIX PS200. Rated power: 200 W, Solar panel voltage: 48 V, Solar panel current: 4,17 mA. Solar cell type: Monocrystalline silicon, Installation type: Ground, Product colour: Black, Blue. Weight: 9,23 kg, Folded width: 57 cm, Folded depth: 60,2 cm