Allied Telesis logo

Allied Telesis x230-28GP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115263
Info modified on:
14 Mar 2024, 17:51:53
Short summary description Allied Telesis x230-28GP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

Allied Telesis x230-28GP, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Allied Telesis x230-28GP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

Allied Telesis x230-28GP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.