Alienware logo

Alienware X51 R2 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17865
Info modified on:
07 Oct 2024, 17:49:51
Short summary description Alienware X51 R2 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 PC Black:

Alienware X51 R2, 3,2 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 8.1

Long summary description Alienware X51 R2 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 PC Black:

Alienware X51 R2. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.