Alienware Aurora R12, 3,6 GHz, Intel® Core™ i7, i7-11700KF, 16 GB, 2,51 TB, Windows 10 Home
Alienware Aurora R12. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Desktop. Product type: PC. Product colour: White