Alienware X51, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, Blu-Ray DVD Combo, Windows 8
Alienware X51. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Weight: 5,49 kg. Product colour: Black