Alienware Aurora R10, 3,6 GHz, AMD Ryzen™ 5, 3600, 16 GB, 1,51 TB, Windows 10 Home
Alienware Aurora R10. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 5700. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product colour: White