Alienware Area-51 R4, 3,5 GHz, Intel® Core™ i7 X-series, 16 GB, 2,26 TB, DVD Super Multi, Windows 10 Home
Alienware Area-51 R4. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-7800X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2667 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC