ADATA logo

ADATA A10050 Lithium-Ion (Li-Ion) 10050 mAh Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37292
Info modified on:
26 Mar 2020, 10:03:11
Short summary description ADATA A10050 Lithium-Ion (Li-Ion) 10050 mAh Silver:

ADATA A10050, 10050 mAh, Lithium-Ion (Li-Ion), Silver

Long summary description ADATA A10050 Lithium-Ion (Li-Ion) 10050 mAh Silver:

ADATA A10050. Battery capacity: 10050 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.