Acer logo

Acer K2 K222HQL computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85807
Info modified on:
14 Mar 2025, 19:44:10
Short summary description Acer K2 K222HQL computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Acer K2 K222HQL, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer K2 K222HQL computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Acer K2 K222HQL. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.