Acer logo

Acer ED2 ED242QR computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19922
Info modified on:
14 Mar 2025, 19:43:01
Short summary description Acer ED2 ED242QR computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Acer ED2 ED242QR, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer ED2 ED242QR computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Acer ED2 ED242QR. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.