Acer logo

Acer KG1 KG251Q biix computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59897
Info modified on:
27 May 2024, 14:20:23
Short summary description Acer KG1 KG251Q biix computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Acer KG1 KG251Q biix, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Acer KG1 KG251Q biix computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Acer KG1 KG251Q biix. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.