Acer logo

Acer V6 V206HQLAb computer monitor 49,5 cm (19.5") 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109370
Info modified on:
14 Mar 2024, 19:32:03
Short summary description Acer V6 V206HQLAb computer monitor 49,5 cm (19.5") 1600 x 900 pixels Black:

Acer V6 V206HQLAb, 49,5 cm (19.5"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description Acer V6 V206HQLAb computer monitor 49,5 cm (19.5") 1600 x 900 pixels Black:

Acer V6 V206HQLAb. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.