Acer logo

Acer Predator XB273K Pbmiphzx computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25212
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Acer Predator XB273K Pbmiphzx computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer Predator XB273K Pbmiphzx, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer Predator XB273K Pbmiphzx computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer Predator XB273K Pbmiphzx. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.