Acer logo

Acer B6 B246WLA LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58386
Info modified on:
14 Mar 2025, 19:42:33
Short summary description Acer B6 B246WLA LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Acer B6 B246WLA, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black

Long summary description Acer B6 B246WLA LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Acer B6 B246WLA. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.