Acer logo

Acer Essential 173 DJObd computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35270
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Essential 173 DJObd computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Acer Essential 173 DJObd, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Acer Essential 173 DJObd computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Acer Essential 173 DJObd. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.