Acer Veriton X4630G, 3,6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, FreeDOS
Acer Veriton X4630G. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black