Acer Aspire Aspire Z5700, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 640 GB, Windows 7 Home Premium
Acer Aspire Aspire Z5700. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver