Acer logo

Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26838
Info modified on:
07 Oct 2024, 16:37:11
Short summary description Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Tower PC Black:

Acer Aspire X3400-P206Hdb, 1,2 GHz, Intel® Celeron®, 3 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3400-P206Hdb Intel® Celeron® 220 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium Tower PC Black:

Acer Aspire X3400-P206Hdb. Processor frequency: 1,2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.