Acer logo

Acer eMachines EL1300-02m AMD Athlon LE-1640 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150SE Windows Vista Home Basic Desktop PC White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104188
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer eMachines EL1300-02m AMD Athlon LE-1640 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150SE Windows Vista Home Basic Desktop PC White:

Acer eMachines EL1300-02m, 2,6 GHz, AMD Athlon, 2 GB, 320 GB, DVD Super Multi DL, Windows Vista Home Basic

Long summary description Acer eMachines EL1300-02m AMD Athlon LE-1640 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150SE Windows Vista Home Basic Desktop PC White:

Acer eMachines EL1300-02m. Processor frequency: 2,6 GHz, Processor family: AMD Athlon, Processor model: LE-1640. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150SE. Operating system installed: Windows Vista Home Basic. Power supply: 265 W. Chassis type: Desktop. Product type: PC. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.