Acer logo

Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72645
Info modified on:
23 Jul 2024, 20:37:00
Short summary description Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3990, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3990 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3990. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.