Acer logo

Acer Aspire M3410 AMD Phenom II X4 910 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6770 Linux Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86545
Info modified on:
07 Oct 2024, 16:48:19
Short summary description Acer Aspire M3410 AMD Phenom II X4 910 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6770 Linux Midi Tower PC Black:

Acer Aspire M3410, 2,6 GHz, AMD Phenom II X4, 6 GB, 1 TB, DVD±RW, Linux

Long summary description Acer Aspire M3410 AMD Phenom II X4 910 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 6770 Linux Midi Tower PC Black:

Acer Aspire M3410. Processor frequency: 2,6 GHz, Processor family: AMD Phenom II X4, Processor model: 910. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 6770. Operating system installed: Linux. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.